Vishay Intertechnology, Inc. RES 374 OHM 3W 1% WW AXIAL RWR89N3740FSBSL

Description
RES 374ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 374ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 3W 1% WW AXIAL - RWR89N3740FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 3W 1% WW AXIAL
RWR89N3740FSBSL
RES 374 OHM 3W 1% WW AXIAL RWR89N3740FSBSL
RES 374ohm 3W 1% WW AXIAL

RES 374ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N3740FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3740FSBSL
Wirewound Resistors 3110-RWR89N3740FSBSL
ESN-2B 374 1% RWR89N3740FS BSL

ESN-2B 374 1% RWR89N3740FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N3740FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3740FSBSL-ND
Through Hole Resistors RWR89N3740FSBSL-ND
374 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

374 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N3740FSBSL 3110-RWR89N3740FSBSL RWR89N3740FSBSL-ND
Product Name RES 374 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details