Vishay Intertechnology, Inc. Wirewound Resistors RWR89N3570FRB12

Description
ESN-2B 357 1% RWR89N3570FR B12
Request a Quote Datasheet
Description
ESN-2B 357 1% RWR89N3570FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N3570FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3570FRB12
Wirewound Resistors 3110-RWR89N3570FRB12
ESN-2B 357 1% RWR89N3570FR B12

ESN-2B 357 1% RWR89N3570FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N3570FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3570FRB12-ND
Through Hole Resistors RWR89N3570FRB12-ND
357 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

357 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 357 OHM 3W 1% WW AXIAL - RWR89N3570FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 3W 1% WW AXIAL
RWR89N3570FRB12
RES 357 OHM 3W 1% WW AXIAL RWR89N3570FRB12
RES 357ohm 3W 1% WW AXIAL

RES 357ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N3570FRB12 RWR89N3570FRB12-ND RWR89N3570FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 357 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625999-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details