Vishay Intertechnology, Inc. RES 34.4 OHM 3W 1% WW AXIAL RWR89N34R4FSB12

Description
RES 34.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 34.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.4 OHM 3W 1% WW AXIAL - RWR89N34R4FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.4 OHM 3W 1% WW AXIAL
RWR89N34R4FSB12
RES 34.4 OHM 3W 1% WW AXIAL RWR89N34R4FSB12
RES 34.4ohm 3W 1% WW AXIAL

RES 34.4ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N34R4FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N34R4FSB12
Wirewound Resistors 3110-RWR89N34R4FSB12
ESN-2B 34.4 1% RWR89N34R4FS B12

ESN-2B 34.4 1% RWR89N34R4FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N34R4FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N34R4FSB12-ND
Through Hole Resistors RWR89N34R4FSB12-ND
34.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

34.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N34R4FSB12 3110-RWR89N34R4FSB12 RWR89N34R4FSB12-ND
Product Name RES 34.4 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.4 ohms 34.4 ohms 34.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers