Vishay Intertechnology, Inc. RES 34.4 OHM 3W 0.1% WW AXIAL RWR89N34R4BSRSL

Description
RES 34.4ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 34.4ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.4 OHM 3W 0.1% WW AXIAL - RWR89N34R4BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.4 OHM 3W 0.1% WW AXIAL
RWR89N34R4BSRSL
RES 34.4 OHM 3W 0.1% WW AXIAL RWR89N34R4BSRSL
RES 34.4ohm 3W 0.1% WW AXIAL

RES 34.4ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N34R4BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N34R4BSRSL-ND
Through Hole Resistors RWR89N34R4BSRSL-ND
34.4 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

34.4 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N34R4BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N34R4BSRSL
Wirewound Resistors 3110-RWR89N34R4BSRSL
ESN-2B 34.4 .1% RWR89N34R4BS RSL

ESN-2B 34.4 .1% RWR89N34R4BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N34R4BSRSL RWR89N34R4BSRSL-ND 3110-RWR89N34R4BSRSL
Product Name RES 34.4 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.4 ohms 34.4 ohms 34.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details