Vishay Intertechnology, Inc. RES 34.4 OHM 3W 0.1% WW AXIAL RWR89N34R4BSBSL

Description
RES 34.4ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 34.4ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.4 OHM 3W 0.1% WW AXIAL - RWR89N34R4BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.4 OHM 3W 0.1% WW AXIAL
RWR89N34R4BSBSL
RES 34.4 OHM 3W 0.1% WW AXIAL RWR89N34R4BSBSL
RES 34.4ohm 3W 0.1% WW AXIAL

RES 34.4ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N34R4BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N34R4BSBSL-ND
Through Hole Resistors RWR89N34R4BSBSL-ND
34.4 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

34.4 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N34R4BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N34R4BSBSL
Wirewound Resistors 3110-RWR89N34R4BSBSL
ESN-2B 34.4 .1% RWR89N34R4BS BSL

ESN-2B 34.4 .1% RWR89N34R4BS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N34R4BSBSL RWR89N34R4BSBSL-ND 3110-RWR89N34R4BSBSL
Product Name RES 34.4 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.4 ohms 34.4 ohms 34.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details