Vishay Intertechnology, Inc. Wirewound Resistors RWR89N3480BSBSL

Description
ESN-2B 348 .1% RWR89N3480BS BSL
Request a Quote Datasheet
Description
ESN-2B 348 .1% RWR89N3480BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N3480BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3480BSBSL
Wirewound Resistors 3110-RWR89N3480BSBSL
ESN-2B 348 .1% RWR89N3480BS BSL

ESN-2B 348 .1% RWR89N3480BS BSL

Supplier's Site Datasheet
RES 348 OHM 3W 0.1% WW AXIAL - RWR89N3480BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 3W 0.1% WW AXIAL
RWR89N3480BSBSL
RES 348 OHM 3W 0.1% WW AXIAL RWR89N3480BSBSL
RES 348ohm 3W 0.1% WW AXIAL

RES 348ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N3480BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3480BSBSL-ND
Through Hole Resistors RWR89N3480BSBSL-ND
348 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

348 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N3480BSBSL RWR89N3480BSBSL RWR89N3480BSBSL-ND
Product Name Wirewound Resistors RES 348 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 348 ohms 348 ohms 348 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details