Vishay Intertechnology, Inc. Wirewound Resistors RWR89N33R2BRB12

Description
ESN-2B 33.2 .1% RWR89N33R2BR B12
Request a Quote
Description
ESN-2B 33.2 .1% RWR89N33R2BR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89N33R2BRB12 is a solderable, non-inductive wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a resistance value of 33.2 Ω and a tolerance of ±0.1 %. It features a high-temperature silicone coating, complete welded construction, and is rated for 3 W at 25 °C. The resistor operates from -55 °C to +250 °C and meets ANSI J-STD-002 solderability requirements. Its dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for terminal lead diameter. Failure rate is rated at 0.01 %/1000 h. The part is supplied in bulk pack with single lot date code.

Datasheet Summary
Powered by GS/AI

RWR89N33R2BRB12 is a solderable, non-inductive wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a resistance value of 33.2 Ω and a tolerance of ±0.1 %. It features a high-temperature silicone coating, complete welded construction, and is rated for 3 W at 25 °C. The resistor operates from -55 °C to +250 °C and meets ANSI J-STD-002 solderability requirements. Its dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for terminal lead diameter. Failure rate is rated at 0.01 %/1000 h. The part is supplied in bulk pack with single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N33R2BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N33R2BRB12
Wirewound Resistors 3110-RWR89N33R2BRB12
ESN-2B 33.2 .1% RWR89N33R2BR B12

ESN-2B 33.2 .1% RWR89N33R2BR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89N33R2BRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1001FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details