Vishay Intertechnology, Inc. Through Hole Resistors RWR89N3320FSS70

Description
332 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
332 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N3320FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3320FSS70-ND
Through Hole Resistors RWR89N3320FSS70-ND
332 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

332 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 332 OHM 3W 1% WW AXIAL - RWR89N3320FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 3W 1% WW AXIAL
RWR89N3320FSS70
RES 332 OHM 3W 1% WW AXIAL RWR89N3320FSS70
RES 332ohm 3W 1% WW AXIAL

RES 332ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N3320FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3320FSS70
Wirewound Resistors 3110-RWR89N3320FSS70
ESN-2B 332 1% RWR89N3320FS S70

ESN-2B 332 1% RWR89N3320FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N3320FSS70-ND RWR89N3320FSS70 3110-RWR89N3320FSS70
Product Name Through Hole Resistors RES 332 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details