Vishay Intertechnology, Inc. RES 330 OHM 3W 1% WW AXIAL RWR89N3300FRBSL

Description
RES 330ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 330ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 3W 1% WW AXIAL - RWR89N3300FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 3W 1% WW AXIAL
RWR89N3300FRBSL
RES 330 OHM 3W 1% WW AXIAL RWR89N3300FRBSL
RES 330ohm 3W 1% WW AXIAL

RES 330ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N3300FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3300FRBSL-ND
Through Hole Resistors RWR89N3300FRBSL-ND
330 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

330 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N3300FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3300FRBSL
Wirewound Resistors 3110-RWR89N3300FRBSL
ESN-2B 330 1% RWR89N3300FR BSL

ESN-2B 330 1% RWR89N3300FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N3300FRBSL RWR89N3300FRBSL-ND 3110-RWR89N3300FRBSL
Product Name RES 330 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers