Vishay Intertechnology, Inc. RES 32.4 OHM 3W 1% WW AXIAL RWR89N32R4FSS73

Description
RES 32.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 32.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 3W 1% WW AXIAL - RWR89N32R4FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 3W 1% WW AXIAL
RWR89N32R4FSS73
RES 32.4 OHM 3W 1% WW AXIAL RWR89N32R4FSS73
RES 32.4ohm 3W 1% WW AXIAL

RES 32.4ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N32R4FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N32R4FSS73
Wirewound Resistors 3110-RWR89N32R4FSS73
ESN-2B 32.4 1% RWR89N32R4FS S73

ESN-2B 32.4 1% RWR89N32R4FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N32R4FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N32R4FSS73-ND
Through Hole Resistors RWR89N32R4FSS73-ND
32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,32.4Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,32.4Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4799
Resistor,metal Alloy,32.4Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4799
Resistor,Metal Alloy,32.4Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,32.4Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89N32R4FSS73 3110-RWR89N32R4FSS73 RWR89N32R4FSS73-ND 64C4799
Product Name RES 32.4 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,32.4Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details