Vishay Intertechnology, Inc. Through Hole Resistors RWR89N32R4FSS70

Description
32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N32R4FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N32R4FSS70-ND
Through Hole Resistors RWR89N32R4FSS70-ND
32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 32.4 OHM 3W 1% WW AXIAL - RWR89N32R4FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 3W 1% WW AXIAL
RWR89N32R4FSS70
RES 32.4 OHM 3W 1% WW AXIAL RWR89N32R4FSS70
RES 32.4ohm 3W 1% WW AXIAL

RES 32.4ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N32R4FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N32R4FSS70
Wirewound Resistors 3110-RWR89N32R4FSS70
ESN-2B 32.4 1% RWR89N32R4FS S70

ESN-2B 32.4 1% RWR89N32R4FS S70

Supplier's Site Datasheet
Resistor,metal Alloy,32.4Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4798 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,32.4Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4798
Resistor,metal Alloy,32.4Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4798
Resistor,Metal Alloy,32.4Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,32.4Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89N32R4FSS70-ND RWR89N32R4FSS70 3110-RWR89N32R4FSS70 64C4798
Product Name Through Hole Resistors RES 32.4 OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,32.4Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details