Vishay Intertechnology, Inc. RES 32.4 OHM 3W 1% WW AXIAL RWR89N32R4FRS73

Description
RES 32.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 32.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 3W 1% WW AXIAL - RWR89N32R4FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 3W 1% WW AXIAL
RWR89N32R4FRS73
RES 32.4 OHM 3W 1% WW AXIAL RWR89N32R4FRS73
RES 32.4ohm 3W 1% WW AXIAL

RES 32.4ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N32R4FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N32R4FRS73
Wirewound Resistors 3110-RWR89N32R4FRS73
ESN-2B 32.4 1% RWR89N32R4FR S73

ESN-2B 32.4 1% RWR89N32R4FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N32R4FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N32R4FRS73-ND
Through Hole Resistors RWR89N32R4FRS73-ND
32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,32.4Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4795 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,32.4Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4795
Resistor,metal Alloy,32.4Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4795
Resistor,Metal Alloy,32.4Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,32.4Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89N32R4FRS73 3110-RWR89N32R4FRS73 RWR89N32R4FRS73-ND 64C4795
Product Name RES 32.4 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,32.4Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details