Vishay Intertechnology, Inc. RES 32.4 OHM 3W 1% WW AXIAL RWR89N32R4FRS70

Description
RES 32.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 32.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 3W 1% WW AXIAL - RWR89N32R4FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 3W 1% WW AXIAL
RWR89N32R4FRS70
RES 32.4 OHM 3W 1% WW AXIAL RWR89N32R4FRS70
RES 32.4ohm 3W 1% WW AXIAL

RES 32.4ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N32R4FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N32R4FRS70-ND
Through Hole Resistors RWR89N32R4FRS70-ND
32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N32R4FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N32R4FRS70
Wirewound Resistors 3110-RWR89N32R4FRS70
ESN-2B 32.4 1% RWR89N32R4FR S70

ESN-2B 32.4 1% RWR89N32R4FR S70

Supplier's Site Datasheet
Resistor,metal Alloy,32.4Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4794 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,32.4Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4794
Resistor,metal Alloy,32.4Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4794
Resistor,Metal Alloy,32.4Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,32.4Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89N32R4FRS70 RWR89N32R4FRS70-ND 3110-RWR89N32R4FRS70 64C4794
Product Name RES 32.4 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,32.4Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details