Vishay Intertechnology, Inc. RES 32.4 OHM 3W 1% WW AXIAL RWR89N32R4FMB12

Description
RES 32.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 32.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 3W 1% WW AXIAL - RWR89N32R4FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 3W 1% WW AXIAL
RWR89N32R4FMB12
RES 32.4 OHM 3W 1% WW AXIAL RWR89N32R4FMB12
RES 32.4ohm 3W 1% WW AXIAL

RES 32.4ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N32R4FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N32R4FMB12
Wirewound Resistors 3110-RWR89N32R4FMB12
ESN-2B 32.4 1% RWR89N32R4FM B12

ESN-2B 32.4 1% RWR89N32R4FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N32R4FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N32R4FMB12-ND
Through Hole Resistors RWR89N32R4FMB12-ND
32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N32R4FMB12 3110-RWR89N32R4FMB12 RWR89N32R4FMB12-ND
Product Name RES 32.4 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details