Vishay Intertechnology, Inc. Through Hole Resistors RWR89N3240FSBSL

Description
324 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
324 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N3240FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3240FSBSL-ND
Through Hole Resistors RWR89N3240FSBSL-ND
324 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

324 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 324 OHM 3W 1% WW AXIAL - RWR89N3240FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 3W 1% WW AXIAL
RWR89N3240FSBSL
RES 324 OHM 3W 1% WW AXIAL RWR89N3240FSBSL
RES 324ohm 3W 1% WW AXIAL

RES 324ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N3240FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3240FSBSL
Wirewound Resistors 3110-RWR89N3240FSBSL
ESN-2B 324 1% RWR89N3240FS BSL

ESN-2B 324 1% RWR89N3240FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N3240FSBSL-ND RWR89N3240FSBSL 3110-RWR89N3240FSBSL
Product Name Through Hole Resistors RES 324 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 324 ohms 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details