Vishay Intertechnology, Inc. Wirewound Resistors RWR89N30R9FSBSL

Description
ESN-2B 30.9 1% RWR89N30R9FS BSL
Request a Quote Datasheet
Description
ESN-2B 30.9 1% RWR89N30R9FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N30R9FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N30R9FSBSL
Wirewound Resistors 3110-RWR89N30R9FSBSL
ESN-2B 30.9 1% RWR89N30R9FS BSL

ESN-2B 30.9 1% RWR89N30R9FS BSL

Supplier's Site Datasheet
RES 30.9 OHM 3W 1% WW AXIAL - RWR89N30R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 3W 1% WW AXIAL
RWR89N30R9FSBSL
RES 30.9 OHM 3W 1% WW AXIAL RWR89N30R9FSBSL
RES 30.9ohm 3W 1% WW AXIAL

RES 30.9ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N30R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N30R9FSBSL-ND
Through Hole Resistors RWR89N30R9FSBSL-ND
30.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

30.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N30R9FSBSL RWR89N30R9FSBSL RWR89N30R9FSBSL-ND
Product Name Wirewound Resistors RES 30.9 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details