Vishay Intertechnology, Inc. RES 30.1 OHM 3W 1% WW AXIAL RWR89N30R1FSS70

Description
RES 30.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 3W 1% WW AXIAL - RWR89N30R1FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 3W 1% WW AXIAL
RWR89N30R1FSS70
RES 30.1 OHM 3W 1% WW AXIAL RWR89N30R1FSS70
RES 30.1ohm 3W 1% WW AXIAL

RES 30.1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N30R1FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N30R1FSS70-ND
Through Hole Resistors RWR89N30R1FSS70-ND
30.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

30.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N30R1FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N30R1FSS70
Wirewound Resistors 3110-RWR89N30R1FSS70
ESN-2B 30.1 1% RWR89N30R1FS S70

ESN-2B 30.1 1% RWR89N30R1FS S70

Supplier's Site Datasheet
Resistor,metal Alloy,30.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4766 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,30.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4766
Resistor,metal Alloy,30.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4766
Resistor,Metal Alloy,30.1Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,30.1Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89N30R1FSS70 RWR89N30R1FSS70-ND 3110-RWR89N30R1FSS70 64C4766
Product Name RES 30.1 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,30.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers