Vishay Intertechnology, Inc. Wirewound Resistors RWR89N30R0FMB12

Description
ESN-2B 30 1% RWR89N30R0FM B12
Request a Quote Datasheet
Description
ESN-2B 30 1% RWR89N30R0FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N30R0FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N30R0FMB12
Wirewound Resistors 3110-RWR89N30R0FMB12
ESN-2B 30 1% RWR89N30R0FM B12

ESN-2B 30 1% RWR89N30R0FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N30R0FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N30R0FMB12-ND
Through Hole Resistors RWR89N30R0FMB12-ND
30 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

30 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 30 OHM 3W 1% WW AXIAL - RWR89N30R0FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 3W 1% WW AXIAL
RWR89N30R0FMB12
RES 30 OHM 3W 1% WW AXIAL RWR89N30R0FMB12
RES 30ohm 3W 1% WW AXIAL

RES 30ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N30R0FMB12 RWR89N30R0FMB12-ND RWR89N30R0FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 30 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details