Vishay Intertechnology, Inc. Wirewound Resistors RWR89N3010FPRSL

Description
ESN-2B 301 1% RWR89N3010FP RSL
Request a Quote Datasheet
Description
ESN-2B 301 1% RWR89N3010FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N3010FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3010FPRSL
Wirewound Resistors 3110-RWR89N3010FPRSL
ESN-2B 301 1% RWR89N3010FP RSL

ESN-2B 301 1% RWR89N3010FP RSL

Supplier's Site Datasheet
RES 301 OHM 3W 1% WW AXIAL - RWR89N3010FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 3W 1% WW AXIAL
RWR89N3010FPRSL
RES 301 OHM 3W 1% WW AXIAL RWR89N3010FPRSL
RES 301ohm 3W 1% WW AXIAL

RES 301ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N3010FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3010FPRSL-ND
Through Hole Resistors RWR89N3010FPRSL-ND
301 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N3010FPRSL RWR89N3010FPRSL RWR89N3010FPRSL-ND
Product Name Wirewound Resistors RES 301 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details