Vishay Intertechnology, Inc. RES 2.8 OHM 3W 1% WW AXIAL RWR89N2R80FRBSL

Description
RES 2.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8 OHM 3W 1% WW AXIAL - RWR89N2R80FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8 OHM 3W 1% WW AXIAL
RWR89N2R80FRBSL
RES 2.8 OHM 3W 1% WW AXIAL RWR89N2R80FRBSL
RES 2.8ohm 3W 1% WW AXIAL

RES 2.8ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2R80FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R80FRBSL-ND
Through Hole Resistors RWR89N2R80FRBSL-ND
2.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N2R80FRBSL RWR89N2R80FRBSL-ND
Product Name RES 2.8 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details