Vishay Intertechnology, Inc. RES 2.21 OHM 3W 1% WW AXIAL RWR89N2R21FRBSL

Description
RES 2.21ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.21ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 OHM 3W 1% WW AXIAL - RWR89N2R21FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 3W 1% WW AXIAL
RWR89N2R21FRBSL
RES 2.21 OHM 3W 1% WW AXIAL RWR89N2R21FRBSL
RES 2.21ohm 3W 1% WW AXIAL

RES 2.21ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2R21FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R21FRBSL-ND
Through Hole Resistors RWR89N2R21FRBSL-ND
2.21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N2R21FRBSL RWR89N2R21FRBSL-ND
Product Name RES 2.21 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details