Vishay Intertechnology, Inc. RES 287 OHM 3W 1% WW AXIAL RWR89N2870FRBSL

Description
RES 287ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 287ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 3W 1% WW AXIAL - RWR89N2870FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 3W 1% WW AXIAL
RWR89N2870FRBSL
RES 287 OHM 3W 1% WW AXIAL RWR89N2870FRBSL
RES 287ohm 3W 1% WW AXIAL

RES 287ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2870FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2870FRBSL-ND
Through Hole Resistors RWR89N2870FRBSL-ND
287 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

287 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N2870FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2870FRBSL
Wirewound Resistors 3110-RWR89N2870FRBSL
ESN-2B 287 1% RWR89N2870FR BSL

ESN-2B 287 1% RWR89N2870FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N2870FRBSL RWR89N2870FRBSL-ND 3110-RWR89N2870FRBSL
Product Name RES 287 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers