Vishay Intertechnology, Inc. Wirewound Resistors RWR89N2740FPS70

Description
ESN-2B 274 1% RWR89N2740FP S70
Request a Quote
Description
ESN-2B 274 1% RWR89N2740FP S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89N2740FPS70 is a solderable, non-inductive wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a power rating of 3 W, resistance value of 274 Ω, and ±1.0% tolerance. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has axial leads with a maximum working voltage derived from its resistance and power rating, and meets ANSI J-STD-002 solderability standards. Its dimensions are 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for the terminal diameter. It is supplied in tape/reel packaging (S70) with a 0.01% failure rate (P).

Datasheet Summary
Powered by GS/AI

RWR89N2740FPS70 is a solderable, non-inductive wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a power rating of 3 W, resistance value of 274 Ω, and ±1.0% tolerance. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has axial leads with a maximum working voltage derived from its resistance and power rating, and meets ANSI J-STD-002 solderability standards. Its dimensions are 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for the terminal diameter. It is supplied in tape/reel packaging (S70) with a 0.01% failure rate (P).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N2740FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2740FPS70
Wirewound Resistors 3110-RWR89N2740FPS70
ESN-2B 274 1% RWR89N2740FP S70

ESN-2B 274 1% RWR89N2740FP S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89N2740FPS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details