Vishay Intertechnology, Inc. Through Hole Resistors RWR89N2700FPS70

Description
270 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
270 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N2700FPS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2700FPS70-ND
Through Hole Resistors RWR89N2700FPS70-ND
270 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

270 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 270 OHM 3W 1% WW AXIAL - RWR89N2700FPS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 3W 1% WW AXIAL
RWR89N2700FPS70
RES 270 OHM 3W 1% WW AXIAL RWR89N2700FPS70
RES 270ohm 3W 1% WW AXIAL

RES 270ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N2700FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2700FPS70
Wirewound Resistors 3110-RWR89N2700FPS70
ESN-2B 270 1% RWR89N2700FP S70

ESN-2B 270 1% RWR89N2700FP S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N2700FPS70-ND RWR89N2700FPS70 3110-RWR89N2700FPS70
Product Name Through Hole Resistors RES 270 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers