Vishay Intertechnology, Inc. Through Hole Resistors RWR89N25R2FSBSL

Description
25.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
25.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N25R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N25R2FSBSL-ND
Through Hole Resistors RWR89N25R2FSBSL-ND
25.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

25.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N25R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N25R2FSBSL
Wirewound Resistors 3110-RWR89N25R2FSBSL
ESN-2B 25.2 1% RWR89N25R2FS BSL

ESN-2B 25.2 1% RWR89N25R2FS BSL

Supplier's Site Datasheet
RES 25.2 OHM 3W 1% WW AXIAL - RWR89N25R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.2 OHM 3W 1% WW AXIAL
RWR89N25R2FSBSL
RES 25.2 OHM 3W 1% WW AXIAL RWR89N25R2FSBSL
RES 25.2ohm 3W 1% WW AXIAL

RES 25.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N25R2FSBSL-ND 3110-RWR89N25R2FSBSL RWR89N25R2FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 25.2 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 25.2 ohms 25.2 ohms 25.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers