Vishay Intertechnology, Inc. RES 25 OHM 3W 1% WW AXIAL RWR89N25R0FSRSL

Description
RES 25ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 25ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 3W 1% WW AXIAL - RWR89N25R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 3W 1% WW AXIAL
RWR89N25R0FSRSL
RES 25 OHM 3W 1% WW AXIAL RWR89N25R0FSRSL
RES 25ohm 3W 1% WW AXIAL

RES 25ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N25R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N25R0FSRSL-ND
Through Hole Resistors RWR89N25R0FSRSL-ND
25 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

25 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N25R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N25R0FSRSL
Wirewound Resistors 3110-RWR89N25R0FSRSL
ESN-2B 25 1% RWR89N25R0FS RSL

ESN-2B 25 1% RWR89N25R0FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N25R0FSRSL RWR89N25R0FSRSL-ND 3110-RWR89N25R0FSRSL
Product Name RES 25 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms 25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers