Vishay Intertechnology, Inc. Wirewound Resistors RWR89N2430FRS70

Description
ESN-2B 243 1% RWR89N2430FR S70
Request a Quote Datasheet
Description
ESN-2B 243 1% RWR89N2430FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N2430FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2430FRS70
Wirewound Resistors 3110-RWR89N2430FRS70
ESN-2B 243 1% RWR89N2430FR S70

ESN-2B 243 1% RWR89N2430FR S70

Supplier's Site Datasheet
RES 243 OHM 3W 1% WW AXIAL - RWR89N2430FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 3W 1% WW AXIAL
RWR89N2430FRS70
RES 243 OHM 3W 1% WW AXIAL RWR89N2430FRS70
RES 243ohm 3W 1% WW AXIAL

RES 243ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2430FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2430FRS70-ND
Through Hole Resistors RWR89N2430FRS70-ND
243 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

243 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N2430FRS70 RWR89N2430FRS70 RWR89N2430FRS70-ND
Product Name Wirewound Resistors RES 243 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details