Vishay Intertechnology, Inc. Wirewound Resistors RWR89N2430FRBSL

Description
ESN-2B 243 1% RWR89N2430FR BSL
Request a Quote Datasheet
Description
ESN-2B 243 1% RWR89N2430FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N2430FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2430FRBSL
Wirewound Resistors 3110-RWR89N2430FRBSL
ESN-2B 243 1% RWR89N2430FR BSL

ESN-2B 243 1% RWR89N2430FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N2430FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2430FRBSL-ND
Through Hole Resistors RWR89N2430FRBSL-ND
243 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

243 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 243 OHM 3W 1% WW AXIAL - RWR89N2430FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 3W 1% WW AXIAL
RWR89N2430FRBSL
RES 243 OHM 3W 1% WW AXIAL RWR89N2430FRBSL
RES 243ohm 3W 1% WW AXIAL

RES 243ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N2430FRBSL RWR89N2430FRBSL-ND RWR89N2430FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 243 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details