Vishay Intertechnology, Inc. Wirewound Resistors RWR89N22R1FSS70

Description
ESN-2B 22.1 1% RWR89N22R1FS S70
Request a Quote Datasheet
Description
ESN-2B 22.1 1% RWR89N22R1FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N22R1FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N22R1FSS70
Wirewound Resistors 3110-RWR89N22R1FSS70
ESN-2B 22.1 1% RWR89N22R1FS S70

ESN-2B 22.1 1% RWR89N22R1FS S70

Supplier's Site Datasheet
RES 22.1 OHM 3W 1% WW AXIAL - RWR89N22R1FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 3W 1% WW AXIAL
RWR89N22R1FSS70
RES 22.1 OHM 3W 1% WW AXIAL RWR89N22R1FSS70
RES 22.1ohm 3W 1% WW AXIAL

RES 22.1ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,22.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4651 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,22.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4651
Resistor,metal Alloy,22.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4651
Resistor,Metal Alloy,22.1Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,22.1Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N22R1FSS70 RWR89N22R1FSS70 64C4651
Product Name Wirewound Resistors RES 22.1 OHM 3W 1% WW AXIAL Resistor,metal Alloy,22.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A30RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details