Vishay Intertechnology, Inc. Wirewound Resistors RWR89N2260FRS73

Description
ESN-2B 226 1% RWR89N2260FR S73
Request a Quote Datasheet
Description
ESN-2B 226 1% RWR89N2260FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N2260FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2260FRS73
Wirewound Resistors 3110-RWR89N2260FRS73
ESN-2B 226 1% RWR89N2260FR S73

ESN-2B 226 1% RWR89N2260FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N2260FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2260FRS73-ND
Through Hole Resistors RWR89N2260FRS73-ND
226 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

226 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 226 OHM 3W 1% WW AXIAL - RWR89N2260FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 3W 1% WW AXIAL
RWR89N2260FRS73
RES 226 OHM 3W 1% WW AXIAL RWR89N2260FRS73
RES 226ohm 3W 1% WW AXIAL

RES 226ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4670 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4670
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4670
Resistor,Metal Alloy,226Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,226Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89N2260FRS73 RWR89N2260FRS73-ND RWR89N2260FRS73 64C4670
Product Name Wirewound Resistors Through Hole Resistors RES 226 OHM 3W 1% WW AXIAL Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details