Vishay Intertechnology, Inc. Wirewound Resistors RWR89N2210FSS70

Description
ESN-2B 221 1% RWR89N2210FS S70
Request a Quote Datasheet
Description
ESN-2B 221 1% RWR89N2210FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N2210FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2210FSS70
Wirewound Resistors 3110-RWR89N2210FSS70
ESN-2B 221 1% RWR89N2210FS S70

ESN-2B 221 1% RWR89N2210FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N2210FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2210FSS70-ND
Through Hole Resistors RWR89N2210FSS70-ND
221 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

221 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 221 OHM 3W 1% WW AXIAL - RWR89N2210FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 3W 1% WW AXIAL
RWR89N2210FSS70
RES 221 OHM 3W 1% WW AXIAL RWR89N2210FSS70
RES 221ohm 3W 1% WW AXIAL

RES 221ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N2210FSS70 RWR89N2210FSS70-ND RWR89N2210FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 221 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers