Vishay Intertechnology, Inc. Wirewound Resistors RWR89N2210FRS73

Description
ESN-2B 221 1% RWR89N2210FR S73
Request a Quote Datasheet
Description
ESN-2B 221 1% RWR89N2210FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N2210FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2210FRS73
Wirewound Resistors 3110-RWR89N2210FRS73
ESN-2B 221 1% RWR89N2210FR S73

ESN-2B 221 1% RWR89N2210FR S73

Supplier's Site Datasheet
RES 221 OHM 3W 1% WW AXIAL - RWR89N2210FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 3W 1% WW AXIAL
RWR89N2210FRS73
RES 221 OHM 3W 1% WW AXIAL RWR89N2210FRS73
RES 221ohm 3W 1% WW AXIAL

RES 221ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2210FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2210FRS73-ND
Through Hole Resistors RWR89N2210FRS73-ND
221 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

221 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,221Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4661 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,221Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4661
Resistor,metal Alloy,221Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4661
Resistor,Metal Alloy,221Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,221Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89N2210FRS73 RWR89N2210FRS73 RWR89N2210FRS73-ND 64C4661
Product Name Wirewound Resistors RES 221 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,221Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers