Vishay Intertechnology, Inc. RES 221 OHM 3W 1% WW AXIAL RWR89N2210FPB12

Description
RES 221ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 221ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 3W 1% WW AXIAL - RWR89N2210FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 3W 1% WW AXIAL
RWR89N2210FPB12
RES 221 OHM 3W 1% WW AXIAL RWR89N2210FPB12
RES 221ohm 3W 1% WW AXIAL

RES 221ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N2210FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2210FPB12
Wirewound Resistors 3110-RWR89N2210FPB12
ESN-2B 221 1% RWR89N2210FP B12

ESN-2B 221 1% RWR89N2210FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N2210FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2210FPB12-ND
Through Hole Resistors RWR89N2210FPB12-ND
221 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

221 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N2210FPB12 3110-RWR89N2210FPB12 RWR89N2210FPB12-ND
Product Name RES 221 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details