Vishay Intertechnology, Inc. Wirewound Resistors RWR89N2210BSB12

Description
ESN-2B 221 .1% RWR89N2210BS B12
Request a Quote Datasheet
Description
ESN-2B 221 .1% RWR89N2210BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N2210BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2210BSB12
Wirewound Resistors 3110-RWR89N2210BSB12
ESN-2B 221 .1% RWR89N2210BS B12

ESN-2B 221 .1% RWR89N2210BS B12

Supplier's Site Datasheet
RES 221 OHM 3W 0.1% WW AXIAL - RWR89N2210BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 3W 0.1% WW AXIAL
RWR89N2210BSB12
RES 221 OHM 3W 0.1% WW AXIAL RWR89N2210BSB12
RES 221ohm 3W 0.1% WW AXIAL

RES 221ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2210BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2210BSB12-ND
Through Hole Resistors RWR89N2210BSB12-ND
221 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

221 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N2210BSB12 RWR89N2210BSB12 RWR89N2210BSB12-ND
Product Name Wirewound Resistors RES 221 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers