Vishay Intertechnology, Inc. RES 215 OHM 3W 1% WW AXIAL RWR89N2150FSBSL

Description
RES 215ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 215ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 3W 1% WW AXIAL - RWR89N2150FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 3W 1% WW AXIAL
RWR89N2150FSBSL
RES 215 OHM 3W 1% WW AXIAL RWR89N2150FSBSL
RES 215ohm 3W 1% WW AXIAL

RES 215ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N2150FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2150FSBSL
Wirewound Resistors 3110-RWR89N2150FSBSL
ESN-2B 215 1% RWR89N2150FS BSL

ESN-2B 215 1% RWR89N2150FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N2150FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2150FSBSL-ND
Through Hole Resistors RWR89N2150FSBSL-ND
215 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

215 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N2150FSBSL 3110-RWR89N2150FSBSL RWR89N2150FSBSL-ND
Product Name RES 215 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A82RGT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details