Vishay Intertechnology, Inc. Wirewound Resistors RWR89N20R5FSBSL

Description
ESN-2B 20.5 1% RWR89N20R5FS BSL
Request a Quote Datasheet
Description
ESN-2B 20.5 1% RWR89N20R5FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N20R5FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N20R5FSBSL
Wirewound Resistors 3110-RWR89N20R5FSBSL
ESN-2B 20.5 1% RWR89N20R5FS BSL

ESN-2B 20.5 1% RWR89N20R5FS BSL

Supplier's Site Datasheet
RES 20.5 OHM 3W 1% WW AXIAL - RWR89N20R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 3W 1% WW AXIAL
RWR89N20R5FSBSL
RES 20.5 OHM 3W 1% WW AXIAL RWR89N20R5FSBSL
RES 20.5ohm 3W 1% WW AXIAL

RES 20.5ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N20R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N20R5FSBSL-ND
Through Hole Resistors RWR89N20R5FSBSL-ND
20.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

20.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N20R5FSBSL RWR89N20R5FSBSL RWR89N20R5FSBSL-ND
Product Name Wirewound Resistors RES 20.5 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers