Vishay Intertechnology, Inc. RES 20 OHM 3W 1% WW AXIAL RWR89N20R0FSS73

Description
RES 20ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 3W 1% WW AXIAL - RWR89N20R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 3W 1% WW AXIAL
RWR89N20R0FSS73
RES 20 OHM 3W 1% WW AXIAL RWR89N20R0FSS73
RES 20ohm 3W 1% WW AXIAL

RES 20ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N20R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N20R0FSS73-ND
Through Hole Resistors RWR89N20R0FSS73-ND
20 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

20 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N20R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N20R0FSS73
Wirewound Resistors 3110-RWR89N20R0FSS73
ESN-2B 20 1% RWR89N20R0FS S73

ESN-2B 20 1% RWR89N20R0FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N20R0FSS73 RWR89N20R0FSS73-ND 3110-RWR89N20R0FSS73
Product Name RES 20 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625984-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details