Vishay Intertechnology, Inc. RES 2K OHM 3W 1% WW AXIAL RWR89N2001FSS70

Description
RES 2Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 3W 1% WW AXIAL - RWR89N2001FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 3W 1% WW AXIAL
RWR89N2001FSS70
RES 2K OHM 3W 1% WW AXIAL RWR89N2001FSS70
RES 2Kohm 3W 1% WW AXIAL

RES 2Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2001FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2001FSS70-ND
Through Hole Resistors RWR89N2001FSS70-ND
2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N2001FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2001FSS70
Wirewound Resistors 3110-RWR89N2001FSS70
ESN-2B 2K 1% RWR89N2001FS S70

ESN-2B 2K 1% RWR89N2001FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N2001FSS70 RWR89N2001FSS70-ND 3110-RWR89N2001FSS70
Product Name RES 2K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details