Vishay Intertechnology, Inc. RES 2K OHM 3W 1% WW AXIAL RWR89N2001FRB12

Description
RES 2Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 3W 1% WW AXIAL - RWR89N2001FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 3W 1% WW AXIAL
RWR89N2001FRB12
RES 2K OHM 3W 1% WW AXIAL RWR89N2001FRB12
RES 2Kohm 3W 1% WW AXIAL

RES 2Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2001FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2001FRB12-ND
Through Hole Resistors RWR89N2001FRB12-ND
2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N2001FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2001FRB12
Wirewound Resistors 3110-RWR89N2001FRB12
ESN-2B 2K 1% RWR89N2001FR B12

ESN-2B 2K 1% RWR89N2001FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N2001FRB12 RWR89N2001FRB12-ND 3110-RWR89N2001FRB12
Product Name RES 2K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C727KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details