Vishay Intertechnology, Inc. RES 200 OHM 3W 1% WW AXIAL RWR89N2000FRB12

Description
RES 200ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 3W 1% WW AXIAL - RWR89N2000FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 3W 1% WW AXIAL
RWR89N2000FRB12
RES 200 OHM 3W 1% WW AXIAL RWR89N2000FRB12
RES 200ohm 3W 1% WW AXIAL

RES 200ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N2000FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2000FRB12
Wirewound Resistors 3110-RWR89N2000FRB12
ESN-2B 200 1% RWR89N2000FR B12

ESN-2B 200 1% RWR89N2000FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N2000FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2000FRB12-ND
Through Hole Resistors RWR89N2000FRB12-ND
200 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N2000FRB12 3110-RWR89N2000FRB12 RWR89N2000FRB12-ND
Product Name RES 200 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 6-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers