Vishay Intertechnology, Inc. RES 1.87 OHM 3W 0.1% WW AXIAL RWR89N1R87BSB12

Description
RES 1.87ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.87ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87 OHM 3W 0.1% WW AXIAL - RWR89N1R87BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 3W 0.1% WW AXIAL
RWR89N1R87BSB12
RES 1.87 OHM 3W 0.1% WW AXIAL RWR89N1R87BSB12
RES 1.87ohm 3W 0.1% WW AXIAL

RES 1.87ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1R87BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1R87BSB12-ND
Through Hole Resistors RWR89N1R87BSB12-ND
1.87 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.87 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N1R87BSB12 RWR89N1R87BSB12-ND
Product Name RES 1.87 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.87 ohms 1.87 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details