Vishay Intertechnology, Inc. RES 1.5 OHM 3W 0.5% WW AXIAL RWR89N1R50DMB12

Description
RES 1.5ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 3W 0.5% WW AXIAL - RWR89N1R50DMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 3W 0.5% WW AXIAL
RWR89N1R50DMB12
RES 1.5 OHM 3W 0.5% WW AXIAL RWR89N1R50DMB12
RES 1.5ohm 3W 0.5% WW AXIAL

RES 1.5ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1R50DMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1R50DMB12-ND
Through Hole Resistors RWR89N1R50DMB12-ND
1.5 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.5 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N1R50DMB12 RWR89N1R50DMB12-ND
Product Name RES 1.5 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details