Vishay Intertechnology, Inc. RES 1.21 OHM 3W 1% WW AXIAL RWR89N1R21FSS70

Description
RES 1.21ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.21ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21 OHM 3W 1% WW AXIAL - RWR89N1R21FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 3W 1% WW AXIAL
RWR89N1R21FSS70
RES 1.21 OHM 3W 1% WW AXIAL RWR89N1R21FSS70
RES 1.21ohm 3W 1% WW AXIAL

RES 1.21ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1R21FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1R21FSS70-ND
Through Hole Resistors RWR89N1R21FSS70-ND
1.21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N1R21FSS70 RWR89N1R21FSS70-ND
Product Name RES 1.21 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details