Vishay Intertechnology, Inc. RES 1 OHM 3W 1% WW AXIAL RWR89N1R00FRS73

Description
RES 1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 3W 1% WW AXIAL - RWR89N1R00FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 3W 1% WW AXIAL
RWR89N1R00FRS73
RES 1 OHM 3W 1% WW AXIAL RWR89N1R00FRS73
RES 1ohm 3W 1% WW AXIAL

RES 1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1R00FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1R00FRS73-ND
Through Hole Resistors RWR89N1R00FRS73-ND
1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N1R00FRS73 RWR89N1R00FRS73-ND
Product Name RES 1 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details