Vishay Intertechnology, Inc. RES 19.1 OHM 3W 1% WW AXIAL RWR89N19R1FSBSL

Description
RES 19.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 19.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 3W 1% WW AXIAL - RWR89N19R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 3W 1% WW AXIAL
RWR89N19R1FSBSL
RES 19.1 OHM 3W 1% WW AXIAL RWR89N19R1FSBSL
RES 19.1ohm 3W 1% WW AXIAL

RES 19.1ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N19R1FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N19R1FSBSL
Wirewound Resistors 3110-RWR89N19R1FSBSL
ESN-2B 19.1 1% RWR89N19R1FS BSL

ESN-2B 19.1 1% RWR89N19R1FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N19R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N19R1FSBSL-ND
Through Hole Resistors RWR89N19R1FSBSL-ND
19.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

19.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N19R1FSBSL 3110-RWR89N19R1FSBSL RWR89N19R1FSBSL-ND
Product Name RES 19.1 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details