Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1801FRS73

Description
ESN-2B 1.8K 1% RWR89N1801FR S73
Request a Quote Datasheet
Description
ESN-2B 1.8K 1% RWR89N1801FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1801FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1801FRS73
Wirewound Resistors 3110-RWR89N1801FRS73
ESN-2B 1.8K 1% RWR89N1801FR S73

ESN-2B 1.8K 1% RWR89N1801FR S73

Supplier's Site Datasheet
RES 1.8K OHM 3W 1% WW AXIAL - RWR89N1801FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 3W 1% WW AXIAL
RWR89N1801FRS73
RES 1.8K OHM 3W 1% WW AXIAL RWR89N1801FRS73
RES 1.8Kohm 3W 1% WW AXIAL

RES 1.8Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1801FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1801FRS73-ND
Through Hole Resistors RWR89N1801FRS73-ND
1.8 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.8 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1801FRS73 RWR89N1801FRS73 RWR89N1801FRS73-ND
Product Name Wirewound Resistors RES 1.8K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1800 ohms 1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details