Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1780FSS73

Description
ESN-2B 178 1% RWR89N1780FS S73
Request a Quote Datasheet
Description
ESN-2B 178 1% RWR89N1780FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1780FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1780FSS73
Wirewound Resistors 3110-RWR89N1780FSS73
ESN-2B 178 1% RWR89N1780FS S73

ESN-2B 178 1% RWR89N1780FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1780FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1780FSS73-ND
Through Hole Resistors RWR89N1780FSS73-ND
178 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

178 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 178 OHM 3W 1% WW AXIAL - RWR89N1780FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 3W 1% WW AXIAL
RWR89N1780FSS73
RES 178 OHM 3W 1% WW AXIAL RWR89N1780FSS73
RES 178ohm 3W 1% WW AXIAL

RES 178ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1780FSS73 RWR89N1780FSS73-ND RWR89N1780FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 178 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details