Vishay Intertechnology, Inc. Through Hole Resistors RWR89N1780FRS73

Description
178 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
178 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N1780FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1780FRS73-ND
Through Hole Resistors RWR89N1780FRS73-ND
178 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

178 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1780FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1780FRS73
Wirewound Resistors 3110-RWR89N1780FRS73
ESN-2B 178 1% RWR89N1780FR S73

ESN-2B 178 1% RWR89N1780FR S73

Supplier's Site Datasheet
RES 178 OHM 3W 1% WW AXIAL - RWR89N1780FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 3W 1% WW AXIAL
RWR89N1780FRS73
RES 178 OHM 3W 1% WW AXIAL RWR89N1780FRS73
RES 178ohm 3W 1% WW AXIAL

RES 178ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N1780FRS73-ND 3110-RWR89N1780FRS73 RWR89N1780FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 178 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 178 ohms 178 ohms 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - C3A560RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details