Vishay Intertechnology, Inc. Through Hole Resistors RWR89N16R9FRS73

Description
16.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
16.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N16R9FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N16R9FRS73-ND
Through Hole Resistors RWR89N16R9FRS73-ND
16.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

16.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 16.9 OHM 3W 1% WW AXIAL - RWR89N16R9FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 3W 1% WW AXIAL
RWR89N16R9FRS73
RES 16.9 OHM 3W 1% WW AXIAL RWR89N16R9FRS73
RES 16.9ohm 3W 1% WW AXIAL

RES 16.9ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N16R9FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N16R9FRS73
Wirewound Resistors 3110-RWR89N16R9FRS73
ESN-2B 16.9 1% RWR89N16R9FR S73

ESN-2B 16.9 1% RWR89N16R9FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N16R9FRS73-ND RWR89N16R9FRS73 3110-RWR89N16R9FRS73
Product Name Through Hole Resistors RES 16.9 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details