Vishay Intertechnology, Inc. Through Hole Resistors RWR89N1500FSS73

Description
150 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
150 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N1500FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1500FSS73-ND
Through Hole Resistors RWR89N1500FSS73-ND
150 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 150 OHM 3W 1% WW AXIAL - RWR89N1500FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 3W 1% WW AXIAL
RWR89N1500FSS73
RES 150 OHM 3W 1% WW AXIAL RWR89N1500FSS73
RES 150ohm 3W 1% WW AXIAL

RES 150ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N1500FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1500FSS73
Wirewound Resistors 3110-RWR89N1500FSS73
ESN-2B 150 1% RWR89N1500FS S73

ESN-2B 150 1% RWR89N1500FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,150Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4474 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,150Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4474
Resistor,metal Alloy,150Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4474
Resistor,Metal Alloy,150Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,150Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89N1500FSS73-ND RWR89N1500FSS73 3110-RWR89N1500FSS73 64C4474
Product Name Through Hole Resistors RES 150 OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,150Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers